1.5KE11A R0G TVS - Transient Voltage Suppressors by Taiwan Semiconductor

TVS DIODE 1.5KW 15.6V UNIDIR DO201AE

Status: Unknown
Series: 1.5KE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for Newark
Newark
from US$0.43
1,803
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Product Range 1.5KE Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 9.4V
Clamping Voltage Vc Max 15.6V
Diode Case Style DO-201AE
No. of Pins 2Pins
Breakdown Voltage Min 10.5V
Breakdown Voltage Max 11.6V
Peak Pulse Power Dissipation 1.5kW
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Tvs Diode, 1.5Kw, 15.6V, Unidir, Do201Ae | Newark Electronics
Diode TVS Single Uni-Dir 9.4V 1.5KW 2-Pin DO-201 Paper T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1.5KE11A R0G?

Additional datasheets, footprints and schematics for 1.5KE11A R0G are listed on our Part Details page. You can also find images and similar parts to 1.5KE11A R0G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1.5KE11A R0G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE11A R0G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1.5KE11A R0G fall under?

The 1.5KE11A R0G is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to 1.5KE11A R0G when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE11A R0G you can contact the distributor directly for product support, shipping queries etc.

Is the 1.5KE11A R0G RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1.5KE11A R0G have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1.5KE11A R0G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1.5KE11A R0G often in real-time on the comparison pages.

What if I can't find stock of 1.5KE11A R0G?

You can fill out our help required form which you can use to request a quote for 1.5KE11A R0G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay