Status: | Unknown |
---|---|
Series: | 1.5KE6.8A thru 1.5KE540A, 1N6267A thru 1N6303A |
RoHS: | Unknown |
Glass passivated chip junction |
Available in unidirectional and bidirectional |
1500 W peak pulse power capability with a 10/1000 µs waveform, repetitive rate (duty cycle): 0.01 % |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
1500 W 110 V Uni-Directional Through Hole Transient Voltage Suppressor Diode | Future Electronics |
TVS Diode Uni-Dir 110V 1.5KW Case 1.5KE | RS |
Tvs Diode, 1.5Kw, 110V, 1.5Ke | Newark Electronics |
Diode TVS Single Uni-Dir 94V 1.5KW 2-Pin Case 1.5KE T/R | Avnet America |
1.5KW 110VBR 5% UNI 1.5KE | TTI Europe |
Where can I find additional details, specifications and documents for a 1.5KE110A-E3/54?
Additional datasheets, footprints and schematics for 1.5KE110A-E3/54 are listed on our Part Details page. You can also find images and similar parts to 1.5KE110A-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE110A-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE110A-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE110A-E3/54 fall under?
The 1.5KE110A-E3/54 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE110A-E3/54 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE110A-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE110A-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5KE110A-E3/54 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 1.5KE110A-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE110A-E3/54 often in real-time on the comparison pages.
What if I can't find stock of 1.5KE110A-E3/54?
You can fill out our help required form which you can use to request a quote for 1.5KE110A-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.