Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
No stock
|
Buy Now | |
Distrelec
from US$0.33
|
1,000
in stock
|
Buy Now | |
Conrad
from US$0.42
|
890
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
204
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 8.55 V |
Breakdown VoltageVBR Min(V) | 9.5 V |
BreakdownVoltageVBR Max (V) | 10.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 10 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 14.5 V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 8.55V |
Breakdown Voltage Min | 9.5V |
Breakdown Voltage Max | 10.5V |
Clamping Voltage Vc Max | 14.5V |
Peak Pulse Current Ippm | 103A |
Status: | Unknown |
---|---|
Series: | Transil 1.5KE Series |
RoHS: | Unknown |
Product Range | Transil 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 8.55V |
Clamping Voltage Vc Max | 14.5V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 9.5V |
Breakdown Voltage Max | 10.5V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 5.3mm |
Breakdown Voltage | 10V |
Breakdown Voltage Range | 9.5V to 10.5V |
Breakover Voltage Min | 9.5V |
Capacitance Cd @ Vr Typ | 7000pF |
Clamping Voltage @ 8/20µs Max | 18.6V |
Current Ir Max | 1µA |
Current Ir Vbr Measurement Min | 1mA |
Current Itsm | 200A |
Diode Type | Unidirectional TVS |
External Length / Height | 9.5mm |
Forward Surge Current Ifsm Max | 200A |
Full Power Rating Temperature | 75°C |
JEDEC Number | 1N6284CA |
Lead Diameter | 1.06mm |
Peak Pulse Current Ippm | 538A |
Power Dissipation Pd | 5W |
Power Dissipation Ptot Max | 5W |
Repetitive Reverse Voltage Vrrm Max | 8.55V |
Reverse Leakage Current Max | 1µA |
Stand-off Voltage | 8.55V |
DIODE, TVS, 10V, 1.5KW | element14 |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Compliant |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 8.55V |
Clamping Voltage Vc Max | 14.5V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 9.5V |
RoHS Compliant | Yes |
Littelfuse TVS Diode, Uni-Directional, 8.55V, 104.8A, DO-201 | Distrelec |
Diode: TVS | Transfer Multisort Elektronik |
Tvs Diode, 1.5Kw, 10V, Do-201 | Newark Electronics |
1.5KE Series 14.5 V 1.5 kW Through Hole Uni-Directional TVS Diode - DO-201 | Future Electronics |
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | Littelfuse 1.5KE10A | RS Americas |
1.5KW 10VBR 5% UNI 1.5KE | TTI Europe |
Where can I find additional details, specifications and documents for a 1.5KE10A?
Additional datasheets, footprints and schematics for 1.5KE10A are listed on our Part Details page. You can also find images and similar parts to 1.5KE10A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE10A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE10A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE10A fall under?
The 1.5KE10A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE10A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE10A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE10A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1.5KE10A have stock available?
Authorised distributors including Distrelec, Conrad, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for 1.5KE10A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE10A often in real-time on the comparison pages.
What if I can't find stock of 1.5KE10A?
You can fill out our help required form which you can use to request a quote for 1.5KE10A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.