Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Dual Positions | 25 |
---|---|
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Type | Housing |
Edge Connector,cable Mount,50 Contacts,number Of Contact Rows:2 Rohs Compliant: Yes |Amp Te Connectivity 1-583861-7 | Newark Electronics |
Conn Housing RCP 50 POS 2.54mm Crimp ST Panel Mount | Avnet America |
Special Order: TW-LEAF CRP HSG. 25 POS. Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 25 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 25 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-583861-7 | Internal Number: 1-583861-7 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-583861-7?
Additional datasheets, footprints and schematics for 1-583861-7 are listed on our Part Details page. You can also find images and similar parts to 1-583861-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-583861-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-583861-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-583861-7 fall under?
The 1-583861-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-583861-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-583861-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-583861-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-583861-7 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1-583861-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-583861-7 often in real-time on the comparison pages.
What if I can't find stock of 1-583861-7?
You can fill out our help required form which you can use to request a quote for 1-583861-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.