Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.74
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.14
|
No stock
|
Buy Now | |
Chip One Stop
from US$5.74
|
47,575
in stock
|
Buy Now | |
TE Store
from US$14.40
|
1,223
in stock
|
Buy Now | |
Heilind Electronics
from US$8.80
|
116
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.80
|
38
in stock
|
Buy Now | |
Avnet America
from US$7.42
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 17 |
Number of Dual Positions | 17 |
Contact Current Rating (Max) | 5A |
Connector Height | .75in |
Connector Length | 2.53in |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Mounting Ears |
Mating Retention | With |
Strain Relief | Without |
Packaging Quantity | 275 |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C |
TW-LEAF CRP. HSG 17 POS. 100 C Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 17 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 17 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-583861-1 | Internal Number: 1-583861-1 | .1" | TE Connectivity | TE Store |
Tw-Leaf Crp. Hsg 17 Pos. 100 C Rohs Compliant: Yes |Amp Te Connectivity 1-583861-1 | Newark Electronics |
Conn Housing RCP 34 POS 2.54mm Crimp ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-583861-1?
Additional datasheets, footprints and schematics for 1-583861-1 are listed on our Part Details page. You can also find images and similar parts to 1-583861-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-583861-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-583861-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-583861-1 fall under?
The 1-583861-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-583861-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-583861-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-583861-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-583861-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1-583861-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-583861-1 often in real-time on the comparison pages.
What if I can't find stock of 1-583861-1?
You can fill out our help required form which you can use to request a quote for 1-583861-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.