Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Dual Positions | 25 |
---|---|
Number of Rows | 2 |
Number of Positions | 25 |
Contact Current Rating (Max) | 5A |
Connector Length | 2.8in |
Connector Height | .75in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Packaging Quantity | 200 |
Packaging Method | Carton |
実装方法 | Carton |
Connector Style | Plug |
Connector Type | Housing |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C |
Standard Card Edge Connectors HSG 25 POS 100 C/L | Rapid Electronics |
TE Connectivity - AMP Connector TW-LEAF CRP HSG 25 P 100 C/L | Distrelec |
Tw-Leaf Crp Hsg 25 Pos 100 C/L Rohs Compliant: Yes |Amp Te Connectivity 1-583717-1 | Newark Electronics |
Conn Housing RCP 50 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-583717-1?
Additional datasheets, footprints and schematics for 1-583717-1 are listed on our Part Details page. You can also find images and similar parts to 1-583717-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-583717-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-583717-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-583717-1 fall under?
The 1-583717-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-583717-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-583717-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-583717-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-583717-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Boersig and Avnet America have stock available or on a lead time for 1-583717-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-583717-1 often in real-time on the comparison pages.
What if I can't find stock of 1-583717-1?
You can fill out our help required form which you can use to request a quote for 1-583717-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.