1-582390-3 Part Information

Details for 1-582390-3 by TE Connectivity

Connectors>PCB Connectors>Card Edge Connectors>Two-Piece Edge Connectors

Part Downloads

Part Specifications

PCB Mount Orientation Right Angle
Number of Positions 29
Preloaded Yes
Contact Mating Area Plating Material Gold
Contact Base Material Gilding Metal
Contact Type Blade
PCB Thickness (Recommended) .063in, 1.6mm
Centerline (Pitch) .1in, 2.54mm
Housing Color Green
Housing Material Diallyl Phthalate
Mounting Ears With
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length .12in, 3.05mm
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Product Code: 5143
Global Product Line: 085
GPL Description: Aerospace Defense & Marine

Alternative Part Descriptions

  • 29 AMP BLADE HDR ASSY | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-582390-3?

Additional datasheets, footprints and schematics for 1-582390-3 are listed in our Part Details tab. You can also find the 1-582390-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-582390-3 in the Pricing & Inventory tab next to part details. You can view 1-582390-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-582390-3 fall under?

The 1-582390-3 is listed under Connectors > PCB Connectors > Card Edge Connectors > Two-Piece Edge Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-582390-3 when available in the Two-Piece Edge Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-582390-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-582390-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1-582390-3 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1-582390-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-582390-3 often in real-time on the comparison pages.

What if I can't find stock of 1-582390-3?

You can fill out our help required form which you can use to request a quote for 1-582390-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-582390-3

Loading...
Loading Results for 1-582390-3
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us