Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Type | Tab |
---|---|
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Wire Contact Termination Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material Thickness | 15µin |
Contact Base Material | Phosphor Bronze |
実装方法 | Loose Piece |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Standard Card Edge Conn RCPT AMP LEAF CRP POST 15 | Rapid Electronics |
TE Connectivity RCPT AMP LEAF CRP POST 15 AU Standard Ca | Distrelec |
Rcpt Amp Leaf Crp Post 15 Au |Amp Te Connectivity 1-582355-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1-582355-3?
Additional datasheets, footprints and schematics for 1-582355-3 are listed on our Part Details page. You can also find images and similar parts to 1-582355-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-582355-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-582355-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-582355-3 fall under?
The 1-582355-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-582355-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-582355-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-582355-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-582355-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 1-582355-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-582355-3 often in real-time on the comparison pages.
What if I can't find stock of 1-582355-3?
You can fill out our help required form which you can use to request a quote for 1-582355-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.