Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-57748-5 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Conrad
from US$0.06
|
1,648
in stock
|
Buy Now |
Insulation Material | PVC |
---|---|
Conductor Insulation Color | Gray |
Jacket Material | PVC |
Jacket Color | Gray |
Conductor Material | Tinned Copper |
Number of Conductors | 15 |
Number of Strands | 7 |
Wire Size | 278CMA, .33mm², 22AWG |
Length | 250ft, 250m, 76.2m |
Cable Insulation Height | .051in, 1.3mm |
Cable Insulation Width | 1.5in, 38.1mm |
Strand Size | 30AWG |
Current Rating | 5A |
Voltage Rating | 300V |
Centerline | 2.54mm, .1in |
UL File Number | E47891 |
UL Listing | AWM Style 2651 |
Agency/Standard | UL/CSA |
Packaging Quantity | 30.48m, 250ft |
Packaging Method | Reel |
Product Classification | Cable - Flat Ribbon |
Product Category | Ribbon Cable |
Product Type | Cable |
Shielded | No |
Wire/Cable Type | Ribbon Cable |
Operating Temperature Range | -20 – 105°C |
Where can I find additional details, specifications and documents for a 1-57748-5?
Additional datasheets, footprints and schematics for 1-57748-5 are listed on our Part Details page. You can also find images and similar parts to 1-57748-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-57748-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-57748-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-57748-5 fall under?
The 1-57748-5 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 1-57748-5 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-57748-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-57748-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-57748-5 have stock available?
Authorised distributors including Conrad have stock available or on a lead time for 1-57748-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-57748-5 often in real-time on the comparison pages.
What if I can't find stock of 1-57748-5?
You can fill out our help required form which you can use to request a quote for 1-57748-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.