Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-57746-0 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Conrad
from US$0.07
|
618
in stock
|
Buy Now |
Jacket Color | Gray |
---|---|
Conductor Insulation Color | Gray |
Conductor Material | Tinned Copper |
Insulation Material | PVC |
Jacket Material | PVC |
Number of Conductors | 10 |
Number of Strands | 7 |
Cable Insulation Height | 1.12mm, .044in |
Length | 76.2m, 250m, 250ft |
Wire Size | .205mm², 24AWG, 278CMA |
Cable Insulation Width | 1in, 25.4mm |
Strand Size | 34AWG |
Voltage Rating | 300V |
Current Rating | 3.5A |
Centerline | 2.54mm, .1in |
UL Listing | AWM Style 2651 |
Agency/Standard | UL/CSA |
UL File Number | E53793 |
Packaging Method | Reel |
Packaging Quantity | 30.48m, 250ft |
Product Type | Cable |
Product Classification | Cable - Flat Ribbon |
Wire/Cable Type | Ribbon Cable |
Product Category | Ribbon Cable |
Shielded | No |
Operating Temperature Range | -20 – 105°C |
Where can I find additional details, specifications and documents for a 1-57746-0?
Additional datasheets, footprints and schematics for 1-57746-0 are listed on our Part Details page. You can also find images and similar parts to 1-57746-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-57746-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-57746-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-57746-0 fall under?
The 1-57746-0 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 1-57746-0 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-57746-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-57746-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-57746-0 have stock available?
Authorised distributors including Conrad have stock available or on a lead time for 1-57746-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-57746-0 often in real-time on the comparison pages.
What if I can't find stock of 1-57746-0?
You can fill out our help required form which you can use to request a quote for 1-57746-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.