1-5767017-2 PCB Connectors by TE Connectivity

MICT,900PLUG,76,ASSY,.025,REC

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Power Positions 2
Number of Rows 2
PCB Mount Orientation Vertical
Number of Positions 76
Number of Columns 38
Board-to-Board Configuration Mezzanine
Stackable Yes
Number of Signal Positions 76
Contact Mating Area Plating Material Finish Matte
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness .76µm, 29.9212µin
Contact Base Material Copper Alloy
Contact Layout Inline
Contact Type Tab
Contact Current Rating (Max) 11.5A
PCB Contact Termination Area Plating Material Thickness 3.81 – 6.35µm, 149.9997 – 249.9995µin
PCB Contact Termination Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Tin
Contact Shape & Form Dual Beam
Connector Length 1.499in, 38.1mm
Connector Height .892in, 22.66mm
コネクタの高さ 22.66mm
Stack Height 22.96mm, 31.9mm, 1.255in, 22.86mm, .9in
Connector Width 8.128mm, .32in
PCB Thickness (Recommended) 1.57mm, .8in
Row-to-Row Spacing .227547in, 5.79mm
Impedance 50Ω
Insulation Resistance 2MΩ
Dielectric Withstanding Voltage (Max) 500VAC
Operating Voltage 2VDC, 30VAC
Housing Color Black
Housing Material Matte
Centerline (Pitch) .025in, .64mm
Mating Entry Location Top
UL File Number E28476
CSA File Number 1195944
Agency/Standard CSA
UL Flammability Rating UL 94V-0
CSA Certified Yes
UL Rating Listed
Mating Retention With
Connector Mounting Type Board Mount
PCB Mount Alignment Type Positioning Bosses
Mating Alignment With
PCB Mount Alignment With
PCB Mount Retention With
Assembly Process Feature Vacuum Cover
Circuit Application Signal
Packaging Method Box & Tube, Tube
実装方法 Box & Tube, Tube
Packaging Quantity 14
Connector & Contact Terminates To Printed Circuit Board
Ground Component Type Ground Bus
Sealable No
Header Type Header Only
PCB Connector Assembly Type PCB Mount Header
Connector System Board-to-Board
Differential Signaling Yes
Data Rate 10Gb/s
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -55 – 125°C, -67 – 257°F

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-5767017-2?

Additional datasheets, footprints and schematics for 1-5767017-2 are listed on our Part Details page. You can also find images and similar parts to 1-5767017-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-5767017-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5767017-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-5767017-2 fall under?

The 1-5767017-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-5767017-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5767017-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-5767017-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-5767017-2 have stock available?

There is no stock from authorised distributors for 1-5767017-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-5767017-2 often in real-time on the comparison pages.

What if I can't find stock of 1-5767017-2?

You can fill out our help required form which you can use to request a quote for 1-5767017-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay