Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Front Panel Screw-Down | Without |
---|---|
Shield Plating Material | Pre-Tin |
Shield Material | Copper Alloy |
Panel Ground Feature Type | None |
Panel Grounding | With |
Number of Positions | 6 |
Connector Configuration | Mini DIN |
Stacked | No |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
PCB Termination Area Plating Finish | Matte |
Contact Termination Area Plating Thickness | 4.03µm, 120µin, 3.05µm, 171µin |
Contact Design | Tuning Fork |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Contact Layout | Staggered |
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Height | .51in, 13mm |
PCB Tail Length | 3.18mm |
PCB Thickness (Recommended) | 2.68mm, .11in |
Tail Length | 3.18mm, .125in |
長さ | .55in |
Length | 14mm |
Width | .5in, 12.83mm |
Operating Voltage | 30VAC |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .26in, 6.5mm |
VDE Tested | No |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Panel Mount Feature Type | Screw Nut |
PCB Mount Alignment Type | Hold-Down |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Retention Type | Kinked Legs |
Panel Mount Feature | With |
Circuit Application | Signal |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 37 |
Sealable | No |
ESD Protection | Without |
Shielded | Yes |
Shape | Circular |
Product Type | Connector |
Connector Type | Header |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Clips | Without |
Temperature Rating | High |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 1-5749180-1?
Additional datasheets, footprints and schematics for 1-5749180-1 are listed on our Part Details page. You can also find images and similar parts to 1-5749180-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5749180-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5749180-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5749180-1 fall under?
The 1-5749180-1 is listed under Connectors > Circular Connectors > Circular DIN Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5749180-1 when available in the Circular DIN Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5749180-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5749180-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5749180-1 have stock available?
There is no stock from authorised distributors for 1-5749180-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5749180-1 often in real-time on the comparison pages.
What if I can't find stock of 1-5749180-1?
You can fill out our help required form which you can use to request a quote for 1-5749180-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.