Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.46
Shell Plating Material | Tin |
---|---|
Post Size | .026in, .66mm |
Plastic | No |
Shell Material | Carbon Steel |
Shield Material | Steel |
Insert Material | Brass |
Shield Plating Material | Tin |
Number of Rows | 2 |
Number of Positions | 25 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash |
Contact Underplating Material | Copper |
端子の下地めっきの材料 | Copper |
Contact Base Material | Phosphor Bronze |
PCB Termination Area Plating Finish | Bright |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Color | Black |
Centerline (Pitch) | .109in, 2.77mm |
Housing Material | Thermoplastic |
Zugelassene Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mount Retention Type | 4-40 Retention Insert |
Mounting Hole Diameter | 3.07mm, .121in |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Panel Mount Feature | Without |
Boardlock Plating Material | Tin over Copper |
Boardlock Material | Brass |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Tube |
Packaging Quantity | 10 |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shielded | Yes |
Shell Type | Front Metal Shell |
Product Type | Connector |
Grounded | No |
Sealable | No |
Connector Style | Receptacle |
Grounding Indents | Without |
Shell Size | 3 |
Profile | Standard |
Connector System | Board-to-Board |
Grounding Straps | Without |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Connectors 25 Rcpt Sp/Fms Brdlk |Amp Te Connectivity 1-5747708-9 | Newark Electronics |
Conn D-Subminiature RCP 25 POS 2.77mm Solder ST Thru-Hole 25 Terminal 1 Port | Avnet America |
25 RCPT SP/FMS BRDLK, PCB D-Sub Connectors | TE Connectivity 1-5747708-9 | RS Americas |
Special Order: 25 RCPT SP/FMS BRDLK Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 25 2.77 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 3 & 2.77Mm | Part Number: 1-5747708-9 | Internal Number: 1-5747708-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-5747708-9?
Additional datasheets, footprints and schematics for 1-5747708-9 are listed on our Part Details page. You can also find images and similar parts to 1-5747708-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5747708-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5747708-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5747708-9 fall under?
The 1-5747708-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5747708-9 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5747708-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5747708-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5747708-9 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1-5747708-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5747708-9 often in real-time on the comparison pages.
What if I can't find stock of 1-5747708-9?
You can fill out our help required form which you can use to request a quote for 1-5747708-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.