Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1367704 |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.94
|
30
in stock
|
Buy Now | |
TE Store
from US$5.09
|
6,029
in stock
|
Buy Now | |
Rapid Electronics
from US$3.77
|
2,530
in stock
|
Buy Now | |
Chip One Stop
from US$3.96
|
2,530
in stock
|
Buy Now | |
Distrelec
from US$4.77
|
2,530
in stock
|
Buy Now | |
Farnell
from US$3.89
|
2,040
in stock
|
Buy Now | |
Newark Electronics
from US$4.58
|
1,533
in stock
|
Buy Now | |
Avnet America
from US$2.61
|
1,533
in stock
|
Buy Now | |
Heilind Electronics
from US$5.62
|
298
in stock
|
Buy Now | |
Future Electronics
from US$3.51
|
204
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.62
|
69
in stock
|
Buy Now | |
RS Americas
from US$4.38
|
17
in stock
|
Buy Now | |
Boersig
from US$3.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Female Screwlock Material | Zinc |
---|---|
Insert Material | Brass |
Shell Material | Carbon Steel |
Post Size | .026in, .66mm |
Plastic | No |
Shell Plating Material | Tin |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 9 |
Contact Mating Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 6A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Polyester |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Mounting Hole |
Mating Connector Lock | With |
Mating Connector Lock Type | Female Screwlocks, Fixed |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Tube |
Packaging Quantity | 17 |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Shell Size | 1 |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Shell Type | Front Metal Shell |
Product Type | Connector |
Profile | Standard |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
09 RCPT SP/FMS SCRLK Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 1 & 2.74Mm | Part Number: 1-5747150-3 | Internal Number: 1-5747150-3 | Alias Number: 1367704 | TE Connectivity | TE Store |
D-Sub Standard Conn RECP FRNT MTL SHL 9P female | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DE-9 Receptacle T/H | Distrelec |
D SUB CONN, RCPT, 9POS, DE, SOLDER | Farnell |
D Sub Connector, Standard, 9 Position, Receptacle | Newark Electronics |
Conn D-Subminiature SKT 9 POS 2.74mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
HD20 Series 9 Position Straight Socket Board Mount D-Sub Connector | Future Electronics |
Conn, D-Sub, PCB Socket, 9Pos, STR, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 1-5747150-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Where can I find additional details, specifications and documents for a 1-5747150-3?
Additional datasheets, footprints and schematics for 1-5747150-3 are listed on our Part Details page. You can also find images and similar parts to 1-5747150-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5747150-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5747150-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5747150-3 fall under?
The 1-5747150-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5747150-3 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5747150-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5747150-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5747150-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-5747150-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5747150-3 often in real-time on the comparison pages.
What if I can't find stock of 1-5747150-3?
You can fill out our help required form which you can use to request a quote for 1-5747150-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.