Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-6840-00 |
Prices starting from US$4.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.78
|
41
in stock
|
Buy Now | |
Rapid Electronics
from US$10.64
|
11,404
in stock
|
Buy Now | |
Chip One Stop
from US$6.40
|
11,404
in stock
|
Buy Now | |
Distrelec
from US$11.31
|
11,404
in stock
|
Buy Now | |
Heilind Electronics
from US$10.73
|
9,948
in stock
|
Buy Now | |
Farnell
from US$11.02
|
9,130
in stock
|
Buy Now | |
Newark Electronics
from US$11.39
|
2,253
in stock
|
Buy Now | |
Avnet America
from US$4.18
|
2,253
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.73
|
1,658
in stock
|
Buy Now | |
TE Store
from US$14.86
|
649
in stock
|
Buy Now | |
Boersig
from US$10.99
|
251
in stock
|
Buy Now | |
TTI Europe
from US$7.90
|
158
in stock
|
Buy Now | |
Future Electronics
from US$11.16
|
142
in stock
|
Buy Now | |
element14
from US$12.21
|
94
in stock
|
Buy Now | |
RS Americas
from US$10.02
|
62
in stock
|
Buy Now | |
Conrad
from US$13.13
|
21
in stock
|
Buy Now | |
Avnet Abacus
-
|
450
in stock
|
Buy Now | |
Kruse
-
|
202
in stock
|
Buy Now | |
Avnet Asia
from US$12.55
|
-
|
Buy Now | |
Sager
from US$11.41
|
-
|
Buy Now |
Cable Exit Angle | 180 |
---|---|
Cable Clamp Material | Die Cast |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Shield Plating Material | Nickel over Copper |
Shield Plating Finish | Bright |
Number of Positions | 15 |
Cable Insulation Diameter | 10.92mm, .43in |
Screw & Hole Thread Size | 14702 |
Comment | Shielded cable clamps will not accept connector housings with clinch nuts., Jackscrews must be purchased separately., All parts are packaged unassembled., For use with Grommet Set Part No. 747746-1 |
Long Turnable Jackscrew Part Number | 747784-3 |
Packaging Method | Package |
Shell Size | 2 |
Grommets | Without |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Accessory Type | Cable Clamp |
D-Sub Backshells DSUB ACC: A CABLE CLAMP SHLD | Rapid Electronics |
TE Connectivity | Distrelec |
D SUB BACKSHELL, 180 DEG, SIZE DA | Farnell |
Cable Clamp Kit, Size 2, Zinc Alloy | Newark Electronics |
Connector Accessories 15 POS D-Sub Backshell/Cable Clamp Die Cast Bright Nickel Over Copper Finish Individual | Avnet America |
AMPLI CBL CLMP KIT Strain Relief Accessory Type: Cable Clamp Kit Compatible With Connector Shell Size: 2 Shielded: Yes Number of Positions: 15 Thread Size: 14702 Cable Clamp Kit 2 15 | Connector Strain Relief | Part Number: 1-5745172-3 | Internal Number: 1-5745172-3 | Alias Number: 010-6840-00 | TE Connectivity | TE Store |
15 Position 180â–‘ Cable Exit Angle Two-Piece RFI/EMI Shield Cable Clamp | Future Electronics |
Product Range:AMPLIMITE Series | element14 |
Hood D-Sub 15Pos Straight AMP Die-CastMetal 10.92mmCblDia EMI/RFIShield | TE Connectivity 1-5745172-3 | RS Americas |
AMPLIMITE shielded backshell kit, size 2 | RS |
Number of pins (num): 15 | Conrad |
D-SUB GEHAEUSE 15 POL. AMP/TE 5745172-3 | Kruse |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Alloy Body |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-5745172-3?
Additional datasheets, footprints and schematics for 1-5745172-3 are listed on our Part Details page. You can also find images and similar parts to 1-5745172-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5745172-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5745172-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5745172-3 fall under?
The 1-5745172-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-5745172-3 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5745172-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5745172-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5745172-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Farnell have stock available or on a lead time for 1-5745172-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5745172-3 often in real-time on the comparison pages.
What if I can't find stock of 1-5745172-3?
You can fill out our help required form which you can use to request a quote for 1-5745172-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.