Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
16WDY00004,
AMP-1-0057040-6, 111400-000 |
Insulation Material | PVC |
---|---|
Jacket Color | Gray |
Conductor Insulation Color | Gray |
Jacket Material | PVC |
Conductor Material | Tinned Copper |
Number of Strands | 7 |
Number of Conductors | 16 |
Wire Size | .08mm², 28AWG, 278CMA |
Length | 100ft, 30.5m |
Cable Insulation Height | .89mm, .035in |
Cable Insulation Width | .8in, 20.32mm |
Strand Size | 36AWG |
电容 | 44.3pF/m |
Capacitance | 44.3pF/m, 13.5pF/ft |
Propagation Delay | 1.45 ns/ft |
Impedance | 105Ω |
Voltage Rating | 30V |
Current Rating | 2A |
Centerline | .05in, 1.27mm |
UL Listing | AWM Style 2651 |
Agency/Standard | UL/CSA |
UL File Number | E345037 |
Packaging Method | Reel |
Packaging Quantity | 100ft, 30.48m |
Product Category | Ribbon Cable |
Product Classification | Cable - Flat Ribbon |
Shielded | No |
Product Type | Cable |
Wire/Cable Type | Ribbon Cable |
Cross Talk (Far End) | 4% |
Cross Talk (Near End) | 3% |
Operating Temperature Range | -20 – 105°C |
Madison Spec 100-4703 Rev. 7 |Amp Te Connectivity 1-57040-6 | Newark Electronics |
Flat Cable 16Conductors 28AWG 30.48m Tinned Copper Gray/Red Edge 300V Reel | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reel Length (Imperial) | 100ft |
---|---|
Reel Length (Metric) | 30.5m |
No. of Conductors | 16 |
Pitch Spacing | 1.27mm |
Conductor Area CSA | 0.072mm² |
Approval Category | UL 2678 |
Colour | Grey |
Conductor Make-up | 7/36AWG |
Conductor Material | Copper |
Impedance | 105ohm |
Jacket Material | PVC (Polyvinyl Chloride), PVC |
No. of Cores | 16 |
No. of Strands x Strand Size | 7 x 0.127mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -20°C |
Voltage Rating V AC | 300V |
Wire Size | 28AWG |
Where can I find additional details, specifications and documents for a 1-57040-6?
Additional datasheets, footprints and schematics for 1-57040-6 are listed on our Part Details page. You can also find images and similar parts to 1-57040-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-57040-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-57040-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-57040-6 fall under?
The 1-57040-6 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 1-57040-6 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-57040-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-57040-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-57040-6 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 1-57040-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-57040-6 often in real-time on the comparison pages.
What if I can't find stock of 1-57040-6?
You can fill out our help required form which you can use to request a quote for 1-57040-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.