Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-57034-3 |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Jacket Color | Gray |
---|---|
Conductor Material | Tinned Copper |
Insulation Material | PVC |
Jacket Material | PVC |
Conductor Insulation Color | Gray |
Number of Strands | 7 |
Number of Conductors | 37 |
Length | 500ft, 152.4m |
Cable Insulation Width | 1.85in, 46.99mm |
Strand Size | 34AWG |
Cable Insulation Height | .99mm, .039in |
Wire Size | .15mm², 26AWG, 278CMA |
Voltage Rating | 300V |
Impedance | 89Ω |
Current Rating | 2.5A |
Capacitance | 16.2pF/ft, 53.1522pF/m |
Propagation Delay | 1.44 ns/ft |
电容 | 53.1522pF/m |
Centerline | 1.27mm, .05in |
UL Listing | AWM Style 2651 |
Packaging Quantity | 30.48m, 500ft |
Packaging Method | Reel |
Product Category | Ribbon Cable |
Product Classification | Cable - Flat Ribbon |
Wire/Cable Type | Ribbon Cable |
Product Type | Cable |
Shielded | No |
Cross Talk (Near End) | 4% |
Cross Talk (Far End) | 6% |
Operating Temperature Range | -20 – 105°C |
Madison Spec 100-7077 Rev. 2 |Amp Te Connectivity 1-57034-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-57034-3?
Additional datasheets, footprints and schematics for 1-57034-3 are listed on our Part Details page. You can also find images and similar parts to 1-57034-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-57034-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-57034-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-57034-3 fall under?
The 1-57034-3 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 1-57034-3 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-57034-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-57034-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-57034-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-57034-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-57034-3 often in real-time on the comparison pages.
What if I can't find stock of 1-57034-3?
You can fill out our help required form which you can use to request a quote for 1-57034-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.