Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-1-0057034-0,
E46069-000, 26WEY00001 |
No distributors results available
Jacket Color | Gray |
---|---|
Conductor Material | Tinned Copper |
Insulation Material | PVC |
Jacket Material | PVC |
Conductor Insulation Color | Gray |
Number of Strands | 7 |
Number of Conductors | 26 |
Cable Insulation Width | 33mm, 1.3in |
Length | 152.4m, 500ft |
Wire Size | 278CMA, 26AWG, .15mm² |
Strand Size | 34AWG |
Cable Insulation Height | .039in, .99mm |
Voltage Rating | 300V |
Impedance | 89Ω |
Capacitance | 16.2pF/ft, 53.1522pF/m |
Propagation Delay | 1.44 ns/ft |
电容 | 53.1522pF/m |
Current Rating | 2.5A |
Centerline | 1.27mm, .05in |
UL Listing | AWM Style 2651 |
Packaging Quantity | 500ft, 30.48m |
Packaging Method | Reel |
Product Category | Ribbon Cable |
Product Classification | Cable - Flat Ribbon |
Wire/Cable Type | Ribbon Cable |
Product Type | Cable |
Shielded | No |
Cross Talk (Near End) | 4% |
Cross Talk (Far End) | 6% |
Operating Temperature Range | -20 – 105°C |
Where can I find additional details, specifications and documents for a 1-57034-0?
Additional datasheets, footprints and schematics for 1-57034-0 are listed on our Part Details page. You can also find images and similar parts to 1-57034-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-57034-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-57034-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-57034-0 fall under?
The 1-57034-0 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 1-57034-0 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-57034-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-57034-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-57034-0 have stock available?
There is no stock from authorised distributors for 1-57034-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-57034-0 often in real-time on the comparison pages.
What if I can't find stock of 1-57034-0?
You can fill out our help required form which you can use to request a quote for 1-57034-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.