1-57013-0 Ribbon & Flat Cable by TE Connectivity

Madison Spec 100-4136 Rev. 3

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-57013-0
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Insulation Material PVC
Jacket Color Gray
Conductor Insulation Color Gray
Conductor Material Solid Bare Copper
Jacket Material PVC
Number of Conductors 50
Number of Strands 1
Length 152.4m, 500ft
Wire Size 278CMA, .05mm², 30AWG
Cable Insulation Height .025in, .64mm
Cable Insulation Width 31.75mm, 1.25in
Strand Size 30AWG
Voltage Rating 150V
Capacitance 19.2pF/ft, 62.9952pF/m
Propagation Delay 1.55 ns/ft
Current Rating 1.5A
Impedance 80Ω
电容 62.9952pF/m
Centerline .025in, .64mm
UL File Number E47891
UL Listing AWM Style 2678
Packaging Quantity 152.39m, 500ft
Packaging Method Reel
Product Classification Cable - Flat Ribbon
Wire/Cable Type Ribbon Cable
Product Category Ribbon Cable
Shielded No
Product Type Cable
Cross Talk (Far End) 6%
Cross Talk (Near End) 4%
Operating Temperature Range -20 – 105°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-57013-0?

Additional datasheets, footprints and schematics for 1-57013-0 are listed on our Part Details page. You can also find images and similar parts to 1-57013-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-57013-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-57013-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-57013-0 fall under?

The 1-57013-0 is listed under Wire & Cable > Ribbon & Flat Cable.

Can I view similar or alternative parts?

You can view similar parts to 1-57013-0 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-57013-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-57013-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-57013-0 have stock available?

There is no stock from authorised distributors for 1-57013-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-57013-0 often in real-time on the comparison pages.

What if I can't find stock of 1-57013-0?

You can fill out our help required form which you can use to request a quote for 1-57013-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay