1-5645986-2 Card & Socket Connectors by TE Connectivity

MSS ONSTRIP SERIES3 BULLETNOSE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.20
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.51
39,978
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.33
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.30
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.44
-
Buy Now

Specifications

Sleeve Plating Material Tin
Sealant Yes
Sleeve Material Copper
Contact Spring Plating Thickness 30µin, .762µm
Contact Current Rating (Max) 6.5A
Contact Type Socket
Contact Transmits (Typical) Signal (Data)/Power
Contact Mating Area Plating Thickness 30µin, 30µm
Contact Base Material Beryllium Copper
Contact Spring Plating Material Gold
Socket Type Discrete
Socket Length .29in, 7.37mm
Hole Size (Recommended) .062in, 1.57mm
Mating Pin Diameter Range .028 – .033in, .71 – .84mm
Wire Size 22 – 20AWG, .326 – .518mm²
PCB Thickness (Recommended) .031 – .125in, .79 – 3.18mm
Circuit Application Power & Signal
Spring Material Beryllium Copper
Packaging Method Carrier Tape, Reel
Packaging Quantity 10000
Wire/Cable Type Discrete Wire
Product Type Contact
Connector & Contact Terminates To Printed Circuit Board
Profile Zero
Sealable No
Sleeve Style Bullet Nose
Connector System Cable-to-Board
Insertion Method Hand/Semi-Automatic/Automatic
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Termination Method to Wire & Cable Solder
Operating Temperature Range -85 – 257°F, -65 – 125°C

Alternative Descriptions

MSS ONSTRIP SERIES3 BULLETNOSE Socket Length: 7.37 mm Socket Length: .29 in PCB Hole Diameter: .062 in PCB Hole Diameter: 1.57 mm Socket Sleeve Style: Bullet Nose Mini Spring Sockets: Bullet Nose & 5A | 7.37 mm .29" .062" 1.57 mm | Part Number: 1-5645986-2 | Internal Number: 1-5645986-2 | TE Connectivity | TE Store
Mss Onstrip Series3 Bulletnose |Amp Te Connectivity 1-5645986-2 | Newark Electronics
Conn Discrete Socket SKT 1 POS Solder ST SMD T/R | Avnet America
MSS ONSTRIP SERIES3 BULLETNOSE, Pin Sockets | TE Connectivity 1-5645986-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-5645986-2?

Additional datasheets, footprints and schematics for 1-5645986-2 are listed on our Part Details page. You can also find images and similar parts to 1-5645986-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-5645986-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5645986-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-5645986-2 fall under?

The 1-5645986-2 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.

Can I view similar or alternative parts?

You can view similar parts to 1-5645986-2 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5645986-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-5645986-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-5645986-2 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-5645986-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-5645986-2 often in real-time on the comparison pages.

What if I can't find stock of 1-5645986-2?

You can fill out our help required form which you can use to request a quote for 1-5645986-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay