Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
2,355
in stock
|
Buy Now | |
TE Store
from US$0.30
|
45,767
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
7,500
in stock
|
Buy Now | |
element14
from US$0.15
|
2,355
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sealant | No |
---|---|
Sleeve Material | Copper |
Sleeve Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Thickness | 2.54µm |
Contact Spring Plating Thickness | 30µin, 2.54µm |
Contact Spring Plating Material | Tin |
Socket Type | Discrete |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Wire Size | 28 – 22AWG, .081 – .326mm² |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Hole Size (Recommended) | 1.32mm, .052in |
Socket Length | 4.67mm, .184in |
Mating Pin Diameter Range | .36 – .66mm, .014 – .026in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 10000 |
Packaging Method | Carrier Tape, Reel |
Sleeve Style | Bullet Nose |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Contact |
Profile | Zero |
Connector System | Cable-to-Board |
Sealable | No |
Insertion Method | Hand/Semi-Automatic/Automatic |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
SOCKET,MIN-SPR B-N SN-SN SER-2 Socket Length: 4.67 mm Socket Length: .184 in PCB Hole Diameter: .052 in PCB Hole Diameter: 1.32 mm Socket Sleeve Style: Bullet Nose Miniature Spring Sockets: Bullet Nose & Beryllium Copper & 4A | 4.67 mm .184" .052" 1.32 mm | Part Number: 1-5645956-1 | Internal Number: 1-5645956-1 | TE Connectivity | TE Store |
Conn Discrete Socket SKT 1 POS Solder ST SMD T/R | Avnet America |
SOCKETMIN-SPR B-N SN-SN SER-2 | Heilind Electronics |
MINI-SPRING RECEPTACLE, THT, 28-22AWG. | element14 |
No. Of Contacts:- | Newark Electronics |
1 Position Solder Female Receptacle Miniature Spring Socket Connector | Future Electronics |
SOCKET, MIN-SPR B-N SN-SN SER-2, Pin Sockets | TE Connectivity 1-5645956-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Wire to Board |
---|---|
Centreline Spacing | - |
Connector Tip Style | Point |
Current Rating | 5A |
Overall Length | 4.67mm |
Spring Force Initial | - |
Spring Force Working Travel | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Contact Gender | Socket |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
Contact Termination | Solder |
Contact Termination Type | Solder |
For Use With | Miniature Series 3 Connectors |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 28AWG |
Where can I find additional details, specifications and documents for a 1-5645956-1?
Additional datasheets, footprints and schematics for 1-5645956-1 are listed on our Part Details page. You can also find images and similar parts to 1-5645956-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5645956-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5645956-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5645956-1 fall under?
The 1-5645956-1 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-5645956-1 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5645956-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5645956-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5645956-1 have stock available?
Authorised distributors including TE Store, Avnet America, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 1-5645956-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5645956-1 often in real-time on the comparison pages.
What if I can't find stock of 1-5645956-1?
You can fill out our help required form which you can use to request a quote for 1-5645956-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.