1-5645501-2

Connectors

> Card & Socket Connectors

> Discrete Sockets

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-5645501-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-5645501-2
Details for TE Store
1-5645501-2
SKT MS S4 BN SN-SN 10M W/SEAL Socket Length:.26 in
Buy Directly from TE Store (10379 in Stock)
$0.2100 per unit
Series Information for 1-5645501-2 - TE Connectivity
  • Status: Active
  • Product Code: 3084
  • Global Product Line: 377
  • GPL Description: Data and Devices

Description

SKT MS S4 BN SN-SN 10M W/SEAL

Specifications

Sleeve Plating Material:
Tin
Sleeve Material:
Copper
Sealant:
Yes
Contact Current Rating (Max):
7.5A
Contact Spring Plating Thickness:
2.54µm, 30µin
Contact Type:
Socket
Contact Transmits (Typical):
Signal (Data)/Power
Contact Mating Area Plating Thickness:
2.54µm
Contact Spring Plating Material:
Tin
Contact Base Material:
Beryllium Copper
Socket Type:
Discrete
PCB Thickness (Recommended):
.79 – 3.18mm, .031 – .125in
Mating Pin Diameter Range:
.037 – .041in, .94 – 1.04mm
Hole Size (Recommended):
.069in, 1.75mm
Socket Length:
6.6mm, .26in
Wire Size:
19AWG, .653mm²
Circuit Application:
Power & Signal
Spring Material:
Beryllium Copper
Packaging Quantity:
10000
Packaging Method:
Reel, Carrier Tape
Wire/Cable Type:
Discrete Wire
Product Type:
Contact
Profile:
Zero
Sealable:
No
Sleeve Style:
Bullet Nose
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Cable-to-Board
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Termination Method to Wire & Cable:
Solder
Insertion Method:
Hand/Semi-Automatic/Automatic
Operating Temperature Range:
-85 – 257°F, -65 – 125°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Pin-in-Paste capable to 260°C

Alternate Descriptions

Newark Electronics
SKT MS S4 BN SN-SN 10M W/SEAL
Avnet America
Conn Discrete Socket SKT 1 POS Crimp ST
Avnet Europe
Conn Discrete Socket SKT 1 POS Crimp ST
TE Store
SKT MS S4 BN SN-SN 10M W/SEAL Socket Length:.26 in;Socket Length:6.6 mm;Hole Size (Recommended):1.75 mm;Hole Size (Recommended):.069 in;Sealant:Yes 0.26" 6.6 mm 1.75 mm .069" | Discrete Socket | TE Connectivity

Similar Products