1-5636120-5 PCB Connectors by TE Connectivity

2MM-HM, 18 ROW LEV 1 ACTN PIN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Columns 5
PCB Mount Orientation Vertical
Number of Positions 90
Rows Loaded Fully Loaded
Backplane Architecture Mezzanine
Number of Rows 18
Contact Type Pin
Contact Mating Area Plating Material Thickness 2µin, .05µm
Contact Underplating Material Nickel
Contact Current Rating (Max) .7A
Contact Mating Area Length 8.2mm
Contact Base Material Phosphor Bronze
Feedthrough Post Length 3.7mm
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
CompactPCI Designation None
Module Length 35.88mm
Centerline (Pitch) .078in, 2mm
Housing Color Black
Housing Material Polyester - GF
AdvancedTCA Specified Product No
Connector Mounting Type Board Mount
Circuit Application Signal
実装方法 Tube
Packaging Quantity 15
Packaging Method Tube
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Connector System Board-to-Board
PCB Connector Assembly Type PCB Mount Header
Shielded No
Crosstalk Version Standard
Data Rate ≤1Gb/s
Termination End Plating Material Tin
Interface Type 2mm HM
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -65 – 105°C, -85 – 221°F

Alternative Descriptions

Backplane Header 90 Position Straight Through Hole Solder | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-5636120-5?

Additional datasheets, footprints and schematics for 1-5636120-5 are listed on our Part Details page. You can also find images and similar parts to 1-5636120-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-5636120-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5636120-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-5636120-5 fall under?

The 1-5636120-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-5636120-5 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5636120-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-5636120-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-5636120-5 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1-5636120-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-5636120-5 often in real-time on the comparison pages.

What if I can't find stock of 1-5636120-5?

You can fill out our help required form which you can use to request a quote for 1-5636120-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay