1-5583485-2

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-5583485-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-5583485-2
Series Information for 1-5583485-2 - TE Connectivity
  • Status: Active
  • Product Code: 5148
  • Global Product Line: 268
  • GPL Description: Industrial

Description

CONN TWIN LEAF 10 POS 100 C/L

Specifications

PCB Mount Orientation:
Vertical
Number of Positions:
10
Connector Contact Load Condition:
Fully Loaded
Number of Rows:
2
Contact Current Rating (Max):
3A
端子の下地めっきの材料:
Nickel
Contact Underplating Material:
Nickel
Contact Retention Within Housing:
Without
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material Thickness:
15 – 15µin
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material:
Gold
PCB Contact Termination Area Plating Material Thickness:
100 – 200µin
Contact Type:
Socket
PCB Contact Termination Area Plating Material Finish:
Bright
Height:
.61in, 15.494mm
Card Slot Depth:
.4in, 10.16mm
Housing Material:
Polyester - GF
Centerline (Pitch):
.1in, 2.54mm
Housing Color:
Black
UL Flammability Rating:
UL 94V-0
PCB Mount Retention:
Without
Mating Alignment:
Without
Mating Retention:
Without
PCB Mount Alignment:
Without
Circuit Application:
Signal
Packaging Quantity:
312
Packaging Method:
Tray
Row-to-Row Spacing:
5.08mm, .2in
Connector & Contact Terminates To:
Printed Circuit Board
Connector & Housing Type:
Receptacle
Connector System:
Board-to-Board
Termination Post & Tail Length:
.17in, 4.318mm
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-55 – 105°C

Compatibility

  • RoHS Compliant
  • Lead free solder process: Wave solder capable to 240°C

Alternate Descriptions

Newark Electronics
CONN TWIN LEAF 10 POS 100 C/L
Avnet America
Conn Card Edge SKT 20 POS 2.54mm Solder ST Thru-Hole
Avnet Europe
Conn Card Edge SKT 20 POS 2.54mm Solder ST Thru-Hole