1-5569262-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-5569262-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-5569262-1
Details for TE Store
1-5569262-1
STK MJ ASSY,8POS,2X4,SHLD,CAT5 Modular Jack & Plug Interface Type:RJ45
Buy Directly from TE Store (0 in Stock)
$21.1600 per unit
Series Information for 1-5569262-1 - TE Connectivity
  • Status: Active
  • Product Code: 2287
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

STK MJ ASSY,8POS,2X4,SHLD,CAT5

Specifications

Modular Jack Latch Orientation:
Standard - Latch Down
Connector Profile:
Low
Shield Plating Material:
Tin over Nickel
Shield Material:
Copper Alloy
Grounding Tab Plating Material:
Tin over Copper
Number of Loaded Positions:
8
PCB Mount Orientation:
Right Angle
Keyed:
No
Connector Contact Density:
Standard
Multiple Port Configuration:
Stacked
Status Indicator:
None
Number of Positions:
8
Number of PCB Ground Tabs:
6
Port Configuration:
Multiple Ports
Port Matrix Configuration:
2 x 4
Contact Mating Area Plating Material Thickness:
50µin, 1.27µm
Contact Underplating Material:
Nickel
Contact Current Rating (Max):
1.5A, .2A
Connector Product Type:
Connector Assembly
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Phosphor Bronze
端子の下地めっきの材料:
Nickel
PCB Contact Termination Area Plating Material:
Tin
PCB Tail Length:
.12in, 3.05mm
PCB Thickness (Recommended):
.062in, 1.57mm
Connector Height:
25.27mm, .995in
コネクタの高さ:
25.27mm
Mating Entry Location:
Side
Housing Material:
PCT Polyester
Centerline (Pitch):
.04in, 1.02mm
Housing Color:
Black
Performance Category:
Cat 5
UL Flammability Rating:
UL 94V-0
Panel Mount Feature:
Without
Connector Mounting Type:
Panel, Board Mount
Circuit Application:
Signal
Shielded:
Yes
Packaging Method:
Tray
Packaging Quantity:
10
実装方法:
Tray
Connectors & Connector Components Type:
Connector
Grounding Options:
PCB and Panel Ground
Modular Connector Style:
Jack
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Connector & Contact Terminates To:
Printed Circuit Board
Modular Jack & Plug Interface Type:
RJ45
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
STK MJ ASSY,8POS,2X4,SHLD,CAT5
Avnet America
Conn RJ-45 F 64 POS 2.54mm Solder RA Thru-Hole 64 Terminal 8 Port Cat 5
TE Store
STK MJ ASSY,8POS,2X4,SHLD,CAT5 Modular Jack & Plug Interface Type:RJ45;Port Configuration:Multiple Ports;Port Matrix Configuration:2 x 4;Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard RJ45 Multiple Ports 2 x 4 RJ Type Jacks & Plugs | Rj45 Connector | TE Connectivity