Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.94
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.49
|
2,462
in stock
|
Buy Now | |
Newark Electronics
from US$12.04
|
2,462
in stock
|
Buy Now | |
Rapid Electronics
from US$11.18
|
2,462
in stock
|
Buy Now | |
Chip One Stop
from US$8.94
|
2,462
in stock
|
Buy Now | |
Future Electronics
from US$10.98
|
-
|
Buy Now | |
Avnet America
from US$9.53
|
-
|
Buy Now | |
RS Americas
from US$17.03
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Board-to-Board Configuration | Right Angle |
---|---|
Number of Signal Positions | 72 |
Sequencing | No |
Number of Rows | 4 |
Number of Positions | 72 |
Stackable | No |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 149.9997µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 10.5A |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Base Material | Phosphor Bronze |
Contact Layout | Matrix |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .76in, 1.3mm |
Connector Height | 9.07mm |
コネクタの高さ | 9.07mm |
Impedance | 72Ω |
Insulation Resistance | 4MΩ |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Natural |
Centerline (Pitch) | 2mm, .079in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Solder Tail |
PCB Mount Alignment Type | Boss |
Mating Alignment Type | Polarizing Rib |
PCB Mount Retention | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 16 |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.73mm, .107in |
Operating Temperature Range | -85 – 257°F, -55 – 125°C |
High Speed/Modular Conn 2Mm Fb,asy,072,sig |Amp Te Connectivity 1-5536507-1 | Newark Electronics |
High Speed/Modular Conn 2MM FB ASY 072 SIG | Rapid Electronics |
TE Connectivity 2MM FB ASY 072 SIG REC SL 2.73 Board Con | Distrelec |
Z-PACK Series 72 Position 2 mm Pitch Solder Through Hole Backpanel Connector | Future Electronics |
Conn Backplane SKT 72 POS 2mm Solder RA Thru-Hole | Avnet America |
Connector, 2MM, Fb, Asy,072,Sig, Rec, Sl,2.73 | TE Connectivity 1-5536507-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK Future Bus Series |
RoHS: | Unknown |
Product Range | Z-PACK Future Bus Series |
---|---|
No. of Contacts | 72Contacts |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-5536507-1?
Additional datasheets, footprints and schematics for 1-5536507-1 are listed on our Part Details page. You can also find images and similar parts to 1-5536507-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5536507-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5536507-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5536507-1 fall under?
The 1-5536507-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5536507-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5536507-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5536507-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5536507-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1-5536507-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5536507-1 often in real-time on the comparison pages.
What if I can't find stock of 1-5536507-1?
You can fill out our help required form which you can use to request a quote for 1-5536507-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.