Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.43
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.41
|
236
in stock
|
Buy Now | |
Rapid Electronics
from US$1.80
|
236
in stock
|
Buy Now | |
Chip One Stop
from US$3.42
|
236
in stock
|
Buy Now | |
Distrelec
from US$1.76
|
236
in stock
|
Buy Now | |
Avnet America
from US$1.80
|
-
|
Buy Now | |
RS Americas
from US$2.81
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
Number of Positions | 14 |
Stackable | Yes |
PCB Mount Orientation | Right Angle, Horizontal |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Current Rating (Max) | 2A |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 7.62µm |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Protection Type | Closed Entry Housing |
Contact Shape & Form | Short Point |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Connector Height | 3.47mm, .1366in |
Row-to-Row Spacing | 7.87mm, .31in |
PCB Thickness (Recommended) | 1.4 – 2.4mm, .055 – .094in |
コネクタの高さ | 3.47mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 333VAC |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Side |
Housing Material | Polyester - GF |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies. |
Packaging Quantity | 16 |
実装方法 | Package |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Applied Pressure | Standard, High |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .115in, 2.92mm |
Operating Temperature Range | -65 – 125°C |
High Temperature Compatible | Yes |
Headers & Wire Housings 14 Modii Horz Sr Ce 100Cl |Amp Te Connectivity 1-5535676-3 | Newark Electronics |
Headers&Wire Housings 14 MODII HORZ SR CE 100CL | Rapid Electronics |
TE Connectivity 14 MODII HORZ SR CE 100CL Board Connector 14 Contact(s) 1 Row(s) Female Right Angle Solder Terminal Black Insulator Receptacle | Distrelec |
Conn Socket Strip SKT 14 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 14 Modii Horz Sr Ce 100Cl | TE Connectivity 1-5535676-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1-5535676-3?
Additional datasheets, footprints and schematics for 1-5535676-3 are listed on our Part Details page. You can also find images and similar parts to 1-5535676-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5535676-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5535676-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5535676-3 fall under?
The 1-5535676-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5535676-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5535676-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5535676-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5535676-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-5535676-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5535676-3 often in real-time on the comparison pages.
What if I can't find stock of 1-5535676-3?
You can fill out our help required form which you can use to request a quote for 1-5535676-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.