Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Connector Profile | Standard |
---|---|
Stackable | Yes |
Number of Rows | 2 |
Number of Positions | 14 |
PCB Mount Orientation | Right Angle, Horizontal |
Contact Protection Type | Closed Entry Housing |
Contact Current Rating (Max) | 2A |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 7.62µm |
Contact Shape & Form | Short Point |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
コネクタの高さ | 6.05mm |
PCB Thickness (Recommended) | 1.4 – 2.4mm, .055 – .094in |
Row-to-Row Spacing | 7.87mm, .31in, 2.54mm |
Connector Height | .238in, 6.05mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 333VAC |
Mating Entry Location | Side |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., 6.50 [.256] minimum positive pin stop to prevent shorting between rows. |
Packaging Quantity | 32 |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Applied Pressure | Standard, High |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.92mm, .115in |
Operating Temperature Range | -65 – 125°C |
High Temperature Compatible | Yes |
14 Modii Horz Dr Ce Eess .100 |Amp Te Connectivity 1-5535512-7 | Newark Electronics |
Headers&Wire Housings RECEPT 14POS .100 R/A DUAL | Rapid Electronics |
TE Connectivity - AMP PCB Conn 14 MODII HORZ DR CE EESS .100 | Distrelec |
Connector, AMPMODU, 14 Modii Horz Dr Ce Eess .100 | TE Connectivity 1-5535512-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-5535512-7?
Additional datasheets, footprints and schematics for 1-5535512-7 are listed on our Part Details page. You can also find images and similar parts to 1-5535512-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5535512-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5535512-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5535512-7 fall under?
The 1-5535512-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5535512-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5535512-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5535512-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5535512-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 1-5535512-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5535512-7 often in real-time on the comparison pages.
What if I can't find stock of 1-5535512-7?
You can fill out our help required form which you can use to request a quote for 1-5535512-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.