Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Stackable | Yes |
PCB Mount Orientation | Horizontal, Right Angle |
Number of Rows | 2 |
Number of Positions | 48 |
Contact Type | Socket |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Short Point |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 7.62µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Protection Type | Closed Entry Housing |
コネクタの高さ | 6.05mm |
Connector Height | .238in, 6.05mm |
PCB Thickness (Recommended) | 1.4 – 2.4mm, .055 – .094in |
Row-to-Row Spacing | 7.87mm, .31in, 2.54mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 333VAC |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Mating Entry Location | Side |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., 6.50 [.256] minimum positive pin stop to prevent shorting between rows. |
Packaging Quantity | 9 |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Applied Pressure | Standard, High |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.92mm, .115in |
Operating Temperature Range | -65 – 125°C |
High Temperature Compatible | Yes |
48 Modii Horz Dr Ce Eess .100 |Amp Te Connectivity 1-5535512-5 | Newark Electronics |
Conn Socket Strip RCP 48 POS 2.54mm Solder RA Thru-Hole Gang of Tubes | Avnet America |
Connector, AMPMODU, 48 Modii Horz Dr Ce Eess .100 | TE Connectivity 1-5535512-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1-5535512-5?
Additional datasheets, footprints and schematics for 1-5535512-5 are listed on our Part Details page. You can also find images and similar parts to 1-5535512-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5535512-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5535512-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5535512-5 fall under?
The 1-5535512-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5535512-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5535512-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5535512-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5535512-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 1-5535512-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5535512-5 often in real-time on the comparison pages.
What if I can't find stock of 1-5535512-5?
You can fill out our help required form which you can use to request a quote for 1-5535512-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.