Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Contact Current Rating (Max) | 25A |
Plating Material | Tin-Lead |
Terminal Design | Formed |
Contact Termination Area Plating | Tin-Lead |
Contact Termination Area Plating Finish | Bright |
PCB Thickness (Recommended) | 1.57 – 3.18mm, .062 – .1251in |
Overall Length | .34in, 8.63mm |
Plating Thickness | 150µin |
Centerline (Pitch) | .125in, 3.175mm |
Connector Mounting Type | Board Mount |
Screw Size | 6-32 |
Circuit Application | Power |
For Use With | Connector |
Packaging | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Power Tap |
Footprint | 6.35 x 3.18mm, .25 x .125in |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Tap Screw |
Contact Termination Base Material | Copper Alloy |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
10 POWER TAP ASSY .125 Power Terminal Type: Power Tap Product Terminates To: Printed Circuit Board Number of Positions: 10 Contact Current Rating (Max): 25 A Centerline (Pitch): 3.18 mm Power Tap Printed Circuit Board 10 25 A | Power Terminal | Part Number: 1-55323-0 | Internal Number: 1-55323-0 | 3.18 mm | TE Connectivity | TE Store |
10 Power Tap Assy .125 Rohs Compliant: No |Amp Te Connectivity 1-55323-0 | Newark Electronics |
Conn Power Tap 10 POS 3.175mm Press Fit ST Thru-Hole 10 Terminal 1 Port | Avnet America |
10 POWER TAP ASSY .125, Power Terminals | TE Connectivity 1-55323-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-55323-0?
Additional datasheets, footprints and schematics for 1-55323-0 are listed on our Part Details page. You can also find images and similar parts to 1-55323-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-55323-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-55323-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-55323-0 fall under?
The 1-55323-0 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-55323-0 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-55323-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-55323-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-55323-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-55323-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-55323-0 often in real-time on the comparison pages.
What if I can't find stock of 1-55323-0?
You can fill out our help required form which you can use to request a quote for 1-55323-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.