Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Jack Latch Orientation | Inverted - Latch Up |
---|---|
Connector Profile | Low |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Status Indicator | None |
Keyed | No |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Base Material | Copper Alloy |
Connector Height | 12.4mm, .488in |
PCB Tail Length | 1.52mm, .059in |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 12.4mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount, Panel |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature Type | Panel Stops |
Boardlock Material | Phosphor Bronze |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | No |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Reel Diameter | 56cm |
Packaging Quantity | 650 |
Modular Jack & Plug Interface Type | RJ45 |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connectors & Connector Components Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
Mj,rj45,smt,black,22 Reel,30 Au |Amp Te Connectivity 1-5406721-3 | Newark Electronics |
AMP1-5406721-3 | Avnet America |
MJ, RJ45,SMT, BLACK,22InchREEL,30 Au, RJ45 Connectors | TE Connectivity 1-5406721-3 | RS Americas |
MJ,RJ45,SMT,BLACK,22 REEL,30 AU | Farnell |
Where can I find additional details, specifications and documents for a 1-5406721-3?
Additional datasheets, footprints and schematics for 1-5406721-3 are listed on our Part Details page. You can also find images and similar parts to 1-5406721-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5406721-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5406721-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5406721-3 fall under?
The 1-5406721-3 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5406721-3 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5406721-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5406721-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5406721-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 1-5406721-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5406721-3 often in real-time on the comparison pages.
What if I can't find stock of 1-5406721-3?
You can fill out our help required form which you can use to request a quote for 1-5406721-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.