Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$14.82
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$12.60
|
80
in stock
|
Buy Now | |
Rapid Electronics
from US$13.70
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$12.80
|
80
in stock
|
Buy Now | |
Avnet America
from US$9.53
|
-
|
Buy Now | |
RS Americas
from US$14.47
|
-
|
Buy Now | |
Farnell
from US$20.76
|
-
|
Buy Now |
Board-to-Board Configuration | Right Angle |
---|---|
Number of Signal Positions | 72 |
Number of Positions | 16 |
Sequencing | No |
Number of Rows | 4 |
PCB Mount Orientation | Right Angle |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Layout | Matrix |
PCB Contact Termination Area Plating Material Thickness | 23.622µin |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Connector Height | .464in, 11.8mm |
コネクタの高さ | 11.8mm |
PCB Thickness (Recommended) | 1.27in, 1.3mm |
Impedance | 72Ω |
Insulation Resistance | 4MΩ |
Operating Voltage | 30VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 16 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.55mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
2Mm Fb Asy 072 Sig Rec En 3.55 |Amp Te Connectivity 1-536511-2 | Newark Electronics |
High Speed/Modular Conn 2MM FB ASY 072 SIG REC EN | Rapid Electronics |
TE Connectivity 2MM FB ASY 072 SIG REC EN 3.55 High Speed / Modular Connectors 2MM FB ASY 072 SIG REC EN 3.55 | Distrelec |
Conn Backplane SKT 72 POS 2mm Press Fit RA Thru-Hole | Avnet America |
Connector, 2MM, Fb, Asy,072,Sig, Rec, En,3.55 | TE Connectivity 1-536511-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK Future Bus Series |
RoHS: | Unknown |
Product Range | Z-PACK Future Bus Series |
---|---|
No. of Contacts | 16Contacts |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-536511-2?
Additional datasheets, footprints and schematics for 1-536511-2 are listed on our Part Details page. You can also find images and similar parts to 1-536511-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-536511-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-536511-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-536511-2 fall under?
The 1-536511-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-536511-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-536511-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-536511-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-536511-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-536511-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-536511-2 often in real-time on the comparison pages.
What if I can't find stock of 1-536511-2?
You can fill out our help required form which you can use to request a quote for 1-536511-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.