Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 4 |
Sequencing | No |
Board-to-Board Configuration | Vertical |
Stackable | No |
Number of Signal Positions | 72 |
Number of Positions | 72 |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Mating Post Length | 6.5mm, .256in |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Contact Layout | Matrix |
Contact Type | Pin |
Connector Height | 17mm, .669in |
コネクタの高さ | 17mm |
PCB Thickness (Recommended) | 1.3mm, .76in |
Connector Width | 16mm, .622in |
Operating Voltage | 30VAC |
Impedance | 72Ω |
Insulation Resistance | 4MΩ |
Housing Color | Natural |
Centerline (Pitch) | .079in, 2mm |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
PCB Mount Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | None |
Comment | Sequencing of the mating posts and lead lengths is available. Worksheets for this procedure may be found under Z-PACK 2mm FB General Information. |
実装方法 | Tube |
Packaging Quantity | 16 |
Packaging Method | Tube |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .167in, 4.25mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
2Mm Fb,asy,72,sig,hdr,sl,6.50 Rohs Compliant: No |Amp Te Connectivity 1-536501-1 | Newark Electronics |
Conn Backplane PIN 72 POS 2mm Solder ST Thru-Hole | Avnet America |
Connector, 2MM, Fb, Asy,72,Sig, Hdr, Sl,6.50 | TE Connectivity 1-536501-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-536501-1?
Additional datasheets, footprints and schematics for 1-536501-1 are listed on our Part Details page. You can also find images and similar parts to 1-536501-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-536501-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-536501-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-536501-1 fall under?
The 1-536501-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-536501-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-536501-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-536501-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-536501-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-536501-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-536501-1 often in real-time on the comparison pages.
What if I can't find stock of 1-536501-1?
You can fill out our help required form which you can use to request a quote for 1-536501-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.