1-535584-3 PCB Connectors by TE Connectivity

14 MODIV VRT SR CE 100/115

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.07

Distributor Stock
Logo for Farnell
Farnell
from US$1.07
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.36
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.48
-
Buy Now

Specifications

Connector Profile Low
Number of Rows 1
PCB Mount Orientation Vertical
Number of Positions 14
Stackable Yes
Contact Layout Inline
Contact Mating Area Plating Material Tin-Lead
PCB Contact Termination Area Plating Material Tin-Lead
Contact Current Rating (Max) 2A
Contact Shape & Form Short Point
Contact Protection Type Closed Entry Housing
PCB Contact Termination Area Plating Material Thickness 2.54µm
Contact Base Material Phosphor Bronze
Contact Type Socket
Connector Height 3.56mm, .14in
コネクタの高さ 3.56mm
PCB Thickness (Recommended) 1.4 – 2.4mm, .055 – .094in
Operating Voltage 333VAC
Dielectric Withstanding Voltage (Max) 750VAC
Insulation Resistance 5000MΩ
Mating Entry Location Top
Centerline (Pitch) .1in, 2.54mm
Housing Material Thermoplastic
Housing Color Black
Approved Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Zugelassene Standards UL E28476, CSA LR7189
PCB Mount Retention Without
Solder Process Feature Board Standoff
Comment To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension., TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies.
Packaging Quantity 16
Packaging Method Tube, Box & Tube
実装方法 Box & Tube, Tube
PCB Connector Assembly Type PCB Mount Receptacle
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Applied Pressure Standard
Termination Post & Tail Length 3.18mm, .125in
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Compatible No
Operating Temperature Range -65 – 125°C

Alternative Descriptions

14 Modiv Vrt Sr Ce 100/115 Rohs Compliant: No |Amp Te Connectivity 1-535584-3 | Newark Electronics
Conn Socket Strip SKT 14 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America
Connector, AMPMODU, 14 Modiv Vrt Sr Ce 100/115 | TE Connectivity 1-535584-3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-535584-3?

Additional datasheets, footprints and schematics for 1-535584-3 are listed on our Part Details page. You can also find images and similar parts to 1-535584-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-535584-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-535584-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-535584-3 fall under?

The 1-535584-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-535584-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-535584-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-535584-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-535584-3 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-535584-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-535584-3 often in real-time on the comparison pages.

What if I can't find stock of 1-535584-3?

You can fill out our help required form which you can use to request a quote for 1-535584-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay