Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.47
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.85
|
718
in stock
|
Buy Now | |
Chip One Stop
from US$3.61
|
718
in stock
|
Buy Now | |
Distrelec
from US$3.54
|
718
in stock
|
Buy Now | |
Newark Electronics
from US$3.33
|
-
|
Buy Now | |
Avnet America
from US$2.99
|
-
|
Buy Now | |
RS Americas
from US$4.95
|
-
|
Buy Now | |
TE Store
from US$9.61
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 24 |
Stackable | Yes |
Contact Shape & Form | Square, Short Point |
PCB Contact Termination Area Plating Material Thickness | 3.81µm |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Socket |
Contact Protection Type | Closed Entry Housing |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30µin |
Stack Height | 6.22mm |
Row-to-Row Spacing | 3.81mm, .15in, 2.54mm |
コネクタの高さ | 5.03mm |
Connector Height | .198in, 5.03mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 333VAC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 5000MΩ |
Mating Entry Location | Bottom & Top |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester - GF |
Housing Color | Black |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension., TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies. |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 18 |
Sealable | No |
Applied Pressure | Standard |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
Operating Temperature Range | -65 – 125°C |
Headers&Wire Housings 24P DUAL RECPT LP | Rapid Electronics |
TE Connectivity - AMP 24 MODIV VRT DR CE 100/130 | Distrelec |
PCB RECEPTACLES | Farnell |
24 Modiv Vrt Dr Ce 100/130 Rohs Compliant: No |Amp Te Connectivity 1-535542-2 | Newark Electronics |
Conn Socket Strip SKT 24 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America |
Connector, AMPMODU, 24 Modiv Vrt Dr Ce 100/130 | TE Connectivity 1-535542-2 | RS Americas |
Special Order: 24 MODIV VRT DR CE 100/130 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 24 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 24 | PCB Header & Receptacle | Part Number: 1-535542-2 | Internal Number: 1-535542-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-535542-2?
Additional datasheets, footprints and schematics for 1-535542-2 are listed on our Part Details page. You can also find images and similar parts to 1-535542-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-535542-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-535542-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-535542-2 fall under?
The 1-535542-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-535542-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-535542-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-535542-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-535542-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-535542-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-535542-2 often in real-time on the comparison pages.
What if I can't find stock of 1-535542-2?
You can fill out our help required form which you can use to request a quote for 1-535542-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.