Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.12
|
302
in stock
|
Buy Now | |
Newark Electronics
from US$9.26
|
302
in stock
|
Buy Now | |
Rapid Electronics
from US$6.11
|
302
in stock
|
Buy Now | |
Avnet America
from US$8.86
|
-
|
Buy Now | |
RS Americas
from US$7.71
|
-
|
Buy Now | |
Power and Signal Group
from US$0.06
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Stackable | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 16 |
PCB Contact Termination Area Plating Material Thickness | 1.27µm |
Mating Post Length | .1in, 3mm |
Contact Shape & Form | Short Point |
Contact Current Rating (Max) | 2A |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Connector Height | 6.05mm, .238in |
Row-to-Row Spacing | 7.87mm, .31in, 2.54mm |
コネクタの高さ | 6.05mm |
PCB Thickness (Recommended) | 1.4 – 2.4mm, .055 – .094in |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 5000MΩ |
Operating Voltage | 333VAC |
Housing Color | Black |
Mating Entry Location | Side |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., 6.50 [.256] minimum positive pin stop to prevent shorting between rows. |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 28 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Applied Pressure | Standard, High |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .115in, 2.92mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | Yes |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 16P R/A Receptacle |Amp Te Connectivity 1-535512-8 | Newark Electronics |
Headers&Wire Housings 16P R/A RECEPTACLE | Rapid Electronics |
TE Connectivity 16 MODII HORZ DR CE EESS .100 Board Connector 16 Contact(s) 2 Row(s) Female Right Angle 0.1 inch Pitch Solder Terminal Locking Black Insulator Receptacle | Distrelec |
Conn Socket Strip SKT 16 POS 2.54mm Solder RA Thru-Hole Gang of Tubes | Avnet America |
Connector, AMPMODU, 16 Modii Horz Dr Ce Eess .100 | TE Connectivity 1-535512-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1-535512-8?
Additional datasheets, footprints and schematics for 1-535512-8 are listed on our Part Details page. You can also find images and similar parts to 1-535512-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-535512-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-535512-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-535512-8 fall under?
The 1-535512-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-535512-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-535512-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-535512-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-535512-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Avnet America and RS Americas have stock available or on a lead time for 1-535512-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-535512-8 often in real-time on the comparison pages.
What if I can't find stock of 1-535512-8?
You can fill out our help required form which you can use to request a quote for 1-535512-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.