Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 50 |
Stackable | Yes |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | 3.17mm, .124in |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 1.27 – 2.54µm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | .1in, 2.54mm |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | With |
Mating Alignment Type | Guide Pin Slots |
PCB Mount Retention Type | Retention Solder Tails |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Comment | 6.50 [.256] minimum positive pin stop to prevent shorting between rows., Receptacle assemblies with low force contacts are available. |
実装方法 | Tube |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .115in, 2.92mm |
High Temperature Compatible | Yes |
Operating Temperature Range | -65 – 105°C |
Conn Socket Strip SKT 50 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-534975-1?
Additional datasheets, footprints and schematics for 1-534975-1 are listed on our Part Details page. You can also find images and similar parts to 1-534975-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-534975-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-534975-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-534975-1 fall under?
The 1-534975-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-534975-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-534975-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-534975-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-534975-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-534975-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-534975-1 often in real-time on the comparison pages.
What if I can't find stock of 1-534975-1?
You can fill out our help required form which you can use to request a quote for 1-534975-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.