1-534267-8 PCB Connectors by TE Connectivity

50 MODIV VRT DR OE 100/125

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.66

Distributor Stock
Logo for Farnell
Farnell
from US$4.66
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.50
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.63
-
Buy Now

Specifications

Connector Profile Low
Number of Rows 2
Stackable Yes
Number of Positions 50
PCB Mount Orientation Vertical
Contact Shape & Form Short Point
Mating Post Length .1in, 2.54mm
Contact Current Rating (Max) 3A
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Thickness 3.81 – 7.62µm
Contact Mating Area Plating Material Thickness 30µin
Contact Base Material Phosphor Bronze
Contact Type Socket
PCB Thickness (Recommended) 1.57mm, .062in
Row-to-Row Spacing .1in, 2.54mm
Connector Height .245in, 6.2mm
コネクタの高さ 6.2mm
Dielectric Withstanding Voltage (Max) 750VAC
Operating Voltage 333VAC
Insulation Resistance 5000MΩ
Mating Entry Location Bottom & Top
Housing Color Black
Centerline (Pitch) 2.54mm, .1in
Housing Material Polyester - GF
Approved Standards CSA LR7189, UL E28476
Zugelassene Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
Solder Process Feature Board Standoff
Comment TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension.
Packaging Method Box & Tube, Tube
Packaging Quantity 9
実装方法 Tube, Box & Tube
Applied Pressure Standard
Sealable No
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 3.18mm, .125in
Operating Temperature Range -65 – 125°C
High Temperature Compatible No

Alternative Descriptions

50 Modiv Vrt Dr Oe 100/125 Rohs Compliant: No |Amp Te Connectivity 1-534267-8 | Newark Electronics
Conn Socket Strip SKT 50 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-534267-8?

Additional datasheets, footprints and schematics for 1-534267-8 are listed on our Part Details page. You can also find images and similar parts to 1-534267-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-534267-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-534267-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-534267-8 fall under?

The 1-534267-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-534267-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-534267-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-534267-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-534267-8 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-534267-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-534267-8 often in real-time on the comparison pages.

What if I can't find stock of 1-534267-8?

You can fill out our help required form which you can use to request a quote for 1-534267-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay