1-534237-4 Part Information

Details for 1-534237-4 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Connector Profile Standard
Number of Rows 1
PCB Mount Orientation Vertical
Number of Positions 16
Stackable Yes
Contact Layout Inline
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Thickness 30µin
Contact Current Rating (Max) 2A
Contact Shape & Form Square, Short Point
PCB Contact Termination Area Plating Material Thickness 150µin
Contact Type Socket
Contact Protection Type Closed Entry Housing
Contact Mating Area Plating Material Gold
Contact Base Material Phosphor Bronze
Connector Height 3.56mm, .14in
コネクタの高さ 3.56mm
PCB Thickness (Recommended) 1.4 – 2.4mm, .055 – .094in
Row-to-Row Spacing .1in, 2.54mm
Insulation Resistance 5000MΩ
Operating Voltage 333VAC
Housing Material Polyester - GF
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
Mating Entry Location Top
UL Flammability Rating UL 94V-0
Zugelassene Standards CSA LR7189, UL E28476
Approved Standards UL E28476, CSA LR7189
PCB Mount Retention Without
Solder Process Feature Board Standoff
Comment TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension.
Packaging Quantity 14
Packaging Method Box & Tube, Tube
実装方法 Tube, Box & Tube
Applied Pressure Standard
PCB Connector Assembly Type PCB Mount Receptacle
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Termination Post & Tail Length .115in, 2.92mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 105°C
High Temperature Compatible No
RoHS Compliant Wave solder capable to 240°C
Status: Active
Product Code: 5483
Global Product Line: 281
GPL Description: Industrial

Alternative Part Descriptions

  • 16 MODII VRT SR CE 100/115 ROHS COMPLIANT: NO | Newark Electronics
  • Conn Socket Strip SKT 16 POS 2.54mm Solder ST Thru-Hole | Avnet America
  • Connector, AMPMODU, 16 Modii Vrt Sr Ce 100/115 | Allied Electronics & Automation
  • Conn Socket Strip SKT 16 POS 2.54mm Solder ST Thru-Hole | Avnet Europe
  • 16 MODII VRT SR CE 100/115 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm PCB Mount Receptacle Vertical Board-to-Board 16 | Board-To-Board Header & Receptacle | Part Number: 1-534237-4 | Internal Number: 1-534237-4 | 2.54 mm | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-534237-4?

Additional datasheets, footprints and schematics for 1-534237-4 are listed in our Part Details tab. You can also find the 1-534237-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-534237-4 in the Pricing & Inventory tab next to part details. You can view 1-534237-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-534237-4 fall under?

The 1-534237-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-534237-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-534237-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-534237-4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1-534237-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, Avnet Europe and TE Store have stock available or on a lead time for 1-534237-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-534237-4 often in real-time on the comparison pages.

What if I can't find stock of 1-534237-4?

You can fill out our help required form which you can use to request a quote for 1-534237-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-534237-4

Loading...
Loading Results for 1-534237-4