Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 28 |
Stackable | Yes |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 2A |
Contact Type | Socket |
Contact Protection Type | Closed Entry Housing |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Short Point, Square |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 5.03mm, .198in |
コネクタの高さ | 5.03mm |
PCB Thickness (Recommended) | 1.4 – 2.4mm |
Insulation Resistance | 5000MΩ |
Housing Material | Polyester - GF |
Mating Entry Location | Top |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 16 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.04mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Compatible | No |
28 Modii Vrt Dr Ce 100/120 Rohs Compliant: Yes |Amp Te Connectivity 1-534236-4 | Newark Electronics |
Conn Socket Strip SKT 28 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 28 Modii Vrt Dr Ce 100/120 | TE Connectivity 1-534236-4 | RS Americas |
Special Order: 28 MODII VRT DR CE 100/120 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 28 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 28 | PCB Header & Receptacle | Part Number: 1-534236-4 | Internal Number: 1-534236-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-534236-4?
Additional datasheets, footprints and schematics for 1-534236-4 are listed on our Part Details page. You can also find images and similar parts to 1-534236-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-534236-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-534236-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-534236-4 fall under?
The 1-534236-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-534236-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-534236-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-534236-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-534236-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Avnet Abacus have stock available or on a lead time for 1-534236-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-534236-4 often in real-time on the comparison pages.
What if I can't find stock of 1-534236-4?
You can fill out our help required form which you can use to request a quote for 1-534236-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.