Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.81
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.25
|
488
in stock
|
Buy Now | |
Chip One Stop
from US$4.06
|
488
in stock
|
Buy Now | |
Distrelec
from US$2.97
|
488
in stock
|
Buy Now | |
Newark Electronics
from US$4.36
|
-
|
Buy Now | |
Avnet America
from US$3.54
|
-
|
Buy Now | |
RS Americas
from US$5.53
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Stackable | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 24 |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square, Short Point |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 2A |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 150µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Thickness (Recommended) | 1.4 – 2.4mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 5.03mm, .198in |
コネクタの高さ | 5.03mm |
Insulation Resistance | 5000MΩ |
Housing Material | Polyester - GF |
Mating Entry Location | Top |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Packaging Method | Tube |
Packaging Quantity | 18 |
実装方法 | Tube |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .12in, 3.04mm |
High Temperature Compatible | No |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings 24 MODII VRT DR CE 100/120 | Rapid Electronics |
TE Connectivity 24 MODII VRT DR CE 100/120 Board Connector 24 Contact(s) 2 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Locking Black Insulator Receptacle | Distrelec |
PCB RECEPTACLES | Farnell |
Headers&wire Housings 24 Modii Vrt Dr Ce 100/120 |Amp Te Connectivity 1-534236-2 | Newark Electronics |
Conn Socket Strip SKT 24 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 24 Modii Vrt Dr Ce 100/120 | TE Connectivity 1-534236-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-534236-2?
Additional datasheets, footprints and schematics for 1-534236-2 are listed on our Part Details page. You can also find images and similar parts to 1-534236-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-534236-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-534236-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-534236-2 fall under?
The 1-534236-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-534236-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-534236-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-534236-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-534236-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-534236-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-534236-2 often in real-time on the comparison pages.
What if I can't find stock of 1-534236-2?
You can fill out our help required form which you can use to request a quote for 1-534236-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.