Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 36 |
Stackable | Yes |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Shape & Form | Short Point, Square |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Current Rating (Max) | 2A |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 5.03mm, .198in |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 5.03mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 333VAC |
Housing Color | Black |
Housing Material | Polyester - GF |
Centerline (Pitch) | 2.54mm, .1in |
Mating Entry Location | Top |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension. |
実装方法 | Tube, Box & Tube |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 12 |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Applied Pressure | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .115in, 2.92mm |
High Temperature Compatible | No |
Operating Temperature Range | -65 – 105°C |
36 MODII VRT DR CE 100/115 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 36 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 36 | PCB Header & Receptacle | Part Number: 1-534206-8 | Internal Number: 1-534206-8 | TE Connectivity | TE Store |
Board-Board Connector Receptacle, 36Way, 2Row | Newark Electronics |
Conn Socket Strip SKT 36 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1778 | TE Connectivity 1-534206-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1-534206-8?
Additional datasheets, footprints and schematics for 1-534206-8 are listed on our Part Details page. You can also find images and similar parts to 1-534206-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-534206-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-534206-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-534206-8 fall under?
The 1-534206-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-534206-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-534206-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-534206-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-534206-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-534206-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-534206-8 often in real-time on the comparison pages.
What if I can't find stock of 1-534206-8?
You can fill out our help required form which you can use to request a quote for 1-534206-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.