Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Positions | 24 |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 50µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 8.13mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .32in, 8.13mm |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Alignment Type | Guide Pin Slots |
PCB Mount Retention Type | Retention Solder Tails |
PCB Mount Alignment | Without |
Mating Alignment | With |
Mating Retention | Without |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Comment | Receptacle assemblies with low force contacts are available., 6.50 [.256] minimum positive pin stop to prevent shorting between rows. |
Packaging Quantity | 70 |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .115in, 2.92mm |
Operating Temperature Range | -65 – 105°C |
High Temperature Compatible | Yes |
24 Modu 2-Pc Ce Recp Assy Rohs Compliant: No |Amp Te Connectivity 1-534204-1 | Newark Electronics |
Conn Socket Strip SKT 24 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 24 Modu 2-Pc Ce Recp Assy | TE Connectivity 1-534204-1 | RS Americas |
24 MODU 2-PC CE RECP ASSY | Farnell |
Where can I find additional details, specifications and documents for a 1-534204-1?
Additional datasheets, footprints and schematics for 1-534204-1 are listed on our Part Details page. You can also find images and similar parts to 1-534204-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-534204-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-534204-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-534204-1 fall under?
The 1-534204-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-534204-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-534204-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-534204-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-534204-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1-534204-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-534204-1 often in real-time on the comparison pages.
What if I can't find stock of 1-534204-1?
You can fill out our help required form which you can use to request a quote for 1-534204-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.