Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Stackable | No |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 210 |
Board-to-Board Configuration | Right Angle |
Number of Rows | 3 |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Mating Post Length | .21in |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Four Beam, Round |
Contact Layout | Matrix |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | 2.36mm, .76in |
Connector Height | 12.19mm, .48in |
コネクタの高さ | 12.19mm |
Insulation Resistance | 3MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
Assembly Process Feature | None |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 3 |
Connector System | Board-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 4.57mm, .18in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
High Temperature Compatible | Yes |
Where can I find additional details, specifications and documents for a 1-533420-1?
Additional datasheets, footprints and schematics for 1-533420-1 are listed on our Part Details page. You can also find images and similar parts to 1-533420-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-533420-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-533420-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-533420-1 fall under?
The 1-533420-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-533420-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-533420-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-533420-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-533420-1 have stock available?
There is no stock from authorised distributors for 1-533420-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-533420-1 often in real-time on the comparison pages.
What if I can't find stock of 1-533420-1?
You can fill out our help required form which you can use to request a quote for 1-533420-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.