Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shroud Material | Polyester GF |
---|---|
Shroud Color | Gray |
Number of Columns | 32 |
Number of Positions | 96 |
Number of Rows | 3 |
CompactPCI | No |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | .1in, 2.54mm |
Standoff Height | .315in, 8mm |
Centerline (Pitch) | .1in, 2.54mm |
PCB Mount Retention | Without |
Mating Alignment | Without |
For Use With | Post Length 16.99 [.669], Type R Connector, Type C Connector |
Solder Process Feature | Board Standoff |
Packaging Method | Carton |
実装方法 | Carton |
Size | Standard |
Connector Mounting Accessory Type | Shroud |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
096 Euro Shroud Rohs Compliant: Yes |Amp Te Connectivity 1-533236-1 | Newark Electronics |
Connector Accessories Shroud 96 POS | Avnet America |
Where can I find additional details, specifications and documents for a 1-533236-1?
Additional datasheets, footprints and schematics for 1-533236-1 are listed on our Part Details page. You can also find images and similar parts to 1-533236-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-533236-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-533236-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-533236-1 fall under?
The 1-533236-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 1-533236-1 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-533236-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-533236-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-533236-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-533236-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-533236-1 often in real-time on the comparison pages.
What if I can't find stock of 1-533236-1?
You can fill out our help required form which you can use to request a quote for 1-533236-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.