1-5331677-8

Connectors

> Card & Socket Connectors

> Discrete Sockets

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-5331677-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-5331677-8
Details for TE Store
1-5331677-8
SOCKET,MIN-SPR SN-AU SER-3 Socket Length:.138 in
Buy Directly from TE Store (7584 in Stock)
$0.5100 per unit
Series Information for 1-5331677-8 - TE Connectivity
  • Status: Active
  • Product Code: 3076
  • Global Product Line: 377
  • GPL Description: Data and Devices

Description

SOCKET,MIN-SPR SN-AU SER-3

Specifications

Sealant:
No
Sleeve Material:
Copper
Sleeve Plating Material:
Tin
Contact Spring Plating Material:
Gold
Contact Mating Area Plating Thickness:
30µin, 30µm
Contact Type:
Socket
Contact Transmits (Typical):
Signal (Data)/Power
Contact Current Rating (Max):
6.5A, 5A
Contact Spring Plating Thickness:
.762µm, 30µin
Socket Type:
Discrete
Contact Base Material:
Beryllium Copper
Socket Length:
3.51mm, .138in
PCB Thickness (Recommended):
.031 – .125in, .79 – 3.18mm
Wire Size:
20 – 21AWG, .41 – .518mm²
Mating Pin Diameter Range:
.03 – .033in, .76 – .84mm
Hole Size (Recommended):
1.57mm, .062in
Circuit Application:
Power & Signal
Spring Material:
Beryllium Copper
Packaging Method:
Loose Piece, Bag
Packaging Quantity:
2000
Sealable:
No
Profile:
Zero
Sleeve Style:
Closed Bottom
Connector System:
Cable-to-Board
Wire/Cable Type:
Discrete Wire
Connector & Contact Terminates To:
Printed Circuit Board
Product Type:
Contact
Insertion Method:
Hand/Semi-Automatic/Automatic
Termination Method to Printed Circuit Board:
Through Hole - Press-Fit
Termination Method to Wire & Cable:
Solder
Operating Temperature Range:
-65 – 125°C, -85 – 257°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Pin-in-Paste capable to 260°C

Alternate Descriptions

Newark Electronics
SOCKET,MIN-SPR SN-AU SER-3
Avnet America
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
Avnet Europe
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece
TE Store
SOCKET,MIN-SPR SN-AU SER-3 Socket Length:.138 in;Socket Length:3.51 mm;Hole Size (Recommended):1.57 mm;Hole Size (Recommended):.062 in;Sealant:No 0.138" 3.51 mm 1.57 mm .062" | Discrete Socket | TE Connectivity

Similar Products