Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
7,983
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
7,983
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
7,983
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
7,983
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
TE Store
from US$0.89
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sealant | No |
---|---|
Sleeve Material | Copper |
Sleeve Plating Material | Tin |
Contact Current Rating (Max) | 5A, 6.5A |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Thickness | 2.54µm |
Contact Spring Plating Material | Tin |
Socket Type | Discrete |
Contact Type | Socket |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Spring Plating Thickness | 2.54µm, 30µin |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Wire Size | .41 – .518mm², 20 – 21AWG |
Hole Size (Recommended) | 1.57mm, .062in |
Mating Pin Diameter Range | .76 – .84mm, .03 – .033in |
Socket Length | 3.51mm, .138in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 2000 |
Packaging Method | Bag, Loose Piece |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Profile | Zero |
Connector System | Cable-to-Board |
Sealable | No |
Sleeve Style | Closed Bottom |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Insertion Method | Hand/Semi-Automatic/Automatic |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Ic&component Sockets Socket Min-Spr Sn Ser-3U |Amp Te Connectivity 1-5331677-3 | Newark Electronics |
IC&Component Sockets SOCKET MIN-SPR SN SER-3U | Rapid Electronics |
TE Connectivity SOCKET MIN-SPR SN SER-3U SER-3 IC & Comp | Distrelec |
IC COMPONENT SOCKETS CONNECTORS | Farnell |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
Special Order: SOCKET,MIN-SPR SN SER-3U SER-3 Socket Length: 3.51 mm Socket Length: .138 in PCB Hole Diameter: .062 in PCB Hole Diameter: 1.57 mm Socket Sleeve Style: Closed Bottom Miniature Spring Sockets: Closed Bottom & Beryllium Copper & 5A | 3.51 mm .138" .062" 1.57 mm | Part Number: 1-5331677-3 | Internal Number: 1-5331677-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-5331677-3?
Additional datasheets, footprints and schematics for 1-5331677-3 are listed on our Part Details page. You can also find images and similar parts to 1-5331677-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5331677-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5331677-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5331677-3 fall under?
The 1-5331677-3 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-5331677-3 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5331677-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5331677-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5331677-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-5331677-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5331677-3 often in real-time on the comparison pages.
What if I can't find stock of 1-5331677-3?
You can fill out our help required form which you can use to request a quote for 1-5331677-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.