Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Orientation | Straight |
---|---|
Contact Mating Area Plating Material | Unplated |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 3A |
Thread Length | 14.22mm, .56in |
Wire Insulation Support | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Hdi Upl Keying Power Pin Rohs Compliant: Yes |Amp Te Connectivity 1-533082-0 | Newark Electronics |
Connector Accessories Guide/Power Pin | Avnet America |
Where can I find additional details, specifications and documents for a 1-533082-0?
Additional datasheets, footprints and schematics for 1-533082-0 are listed on our Part Details page. You can also find images and similar parts to 1-533082-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-533082-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-533082-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-533082-0 fall under?
The 1-533082-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-533082-0 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-533082-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-533082-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-533082-0 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-533082-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-533082-0 often in real-time on the comparison pages.
What if I can't find stock of 1-533082-0?
You can fill out our help required form which you can use to request a quote for 1-533082-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.