1-532956-5 Part Information

Details for 1-532956-5 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

PCB Mount Orientation Right Angle
Number of Positions 96
Number of Rows 2
Contact Layout Inline
PCB Contact Termination Area Plating Material Thickness 50 – 100µin
Contact Shape & Form Square
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Tin
Contact Type Socket
Contact Current Rating (Max) 3A
Contact Mating Area Plating Material Thickness 30µin
コネクタの高さ 6.05mm
Row-to-Row Spacing .1in, 2.54mm
Connector Height 6.05mm, .24in
PCB Thickness (Recommended) 1.57mm, .062in
Operating Voltage 250VAC
Termination Resistance 12mΩ
Housing Material Thermoplastic
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
Zugelassene Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Approved Standards UL E28476, CSA LR7189
PCB Mount Retention Without
Mating Retention Without
PCB Mount Alignment Without
Mating Alignment With
Mating Alignment Type Guide Pin Slots
Circuit Application Signal
Assembly Process Feature None
Comment Receptacle assemblies with low force contacts are available., 6.50 [.256] minimum positive pin stop to prevent shorting between rows.
実装方法 Tube
Packaging Method Tube
Packaging Quantity 20
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Termination Post & Tail Length .115in, 2.92mm
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Compatible Yes
Operating Temperature Range -65 – 105°C
Wave solder capable to 265°C
Status: Active
Product Code: 5414
Global Product Line: 303
GPL Description: Industrial

Alternative Part Descriptions

  • 96 MODII 2PC CE RCPT ASSY ROHS COMPLIANT: NO | Newark Electronics
  • Conn Socket Strip SKT 96 POS 2.54mm Solder RA Thru-Hole | Avnet America
  • Connector, AMPMODU, 96 Modii 2Pc Ce Rcpt Assy | Allied Electronics & Automation
  • 96 MODII 2PC CE RCPT ASSY PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 96 Centerline (Pitch): 2.54 mm PCB Mount Receptacle Right Angle Board-to-Board 96 | Board-To-Board Header & Receptacle | Part Number: 1-532956-5 | Internal Number: 1-532956-5 | 2.54 mm | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-532956-5?

Additional datasheets, footprints and schematics for 1-532956-5 are listed in our Part Details tab. You can also find the 1-532956-5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-532956-5 in the Pricing & Inventory tab next to part details. You can view 1-532956-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-532956-5 fall under?

The 1-532956-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-532956-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-532956-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-532956-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-532956-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation and TE Store have stock available or on a lead time for 1-532956-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-532956-5 often in real-time on the comparison pages.

What if I can't find stock of 1-532956-5?

You can fill out our help required form which you can use to request a quote for 1-532956-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-532956-5

Loading...
Loading Results for 1-532956-5