1-532466-5 Power Connectors by TE Connectivity

BOX SNAP IN L.P.

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Contact Base Material Beryllium Copper
Contact Termination Area Plating Thickness 20µin, .508µm
Contact Type Socket
Contact Mating Area Plating Thickness 20µin, .508µm
Contact Termination Area Plating Material Gold over Nickel
Crimp Area Plating Finish Tin
Wire Contact Termination Area Plating Material Tin-Lead
Crimp Area Plating Thickness 100µin, 1.27µm
Contact Orientation Right Angle
Contact Underplating Material Tin
端子の下地めっきの材料 Tin
Contact Design Replacement
Contact Mating Area Plating Material Gold
Post Size .56 x .69mm, .022 x .027in
Mount Type Crimp
Wire Insulation Support With
Circuit Application Signal
For Use With .100 [2.54] Centerline
Packaging Method Loose Piece
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Latch Style Double
Connector System Wire-to-Wire
Terminations per Post 2 High
Termination Type Wire Wrap

More Parts in Power Contacts


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-532466-5?

Additional datasheets, footprints and schematics for 1-532466-5 are listed on our Part Details page. You can also find images and similar parts to 1-532466-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-532466-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-532466-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-532466-5 fall under?

The 1-532466-5 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 1-532466-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-532466-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-532466-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-532466-5 have stock available?

There is no stock from authorised distributors for 1-532466-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-532466-5 often in real-time on the comparison pages.

What if I can't find stock of 1-532466-5?

You can fill out our help required form which you can use to request a quote for 1-532466-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay